RichTek Technology Corporation Power Management IC RT8121GQW

Description
Single Phase PWM Controller with 1-bit VID, WQFN3x3-20 Product overview: RT8121GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8121GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Phase PWM Controller with 1-bit VID, WQFN3x3-20 Product overview: RT8121GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8121GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT8121GQW
Power Management IC 750-RT8121GQW
Single Phase PWM Controller with 1-bit VID, WQFN3x3-20 Product overview: RT8121GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8121GQW can be used for catalog matching and distributor lookup.

Single Phase PWM Controller with 1-bit VID, WQFN3x3-20 Product overview: RT8121GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8121GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8121GQW - 116332-RT8121GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8121GQW
116332-RT8121GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8121GQW 116332-RT8121GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 116332-RT8121GQW Packaging: Reel - TR Applications: Controller, 1-bit VID, VR12 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 116332-RT8121GQW
Packaging: Reel - TR
Applications: Controller, 1-bit VID, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 13.2 V
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8121GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8121GQW
PMIC - Voltage Regulators - Special Purpose RT8121GQW
IC REG CTRLR VID 1OUT 20WQFN

IC REG CTRLR VID 1OUT 20WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT8121GQW 116332-RT8121GQW RT8121GQW
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT8121GQW PMIC - Voltage Regulators - Special Purpose
Output Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
VQFN Power Management IC - 750-ASP1105-I62T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details