Manufacturer: Richtek USA Inc.
Win Source Part Number: 807181-RT8120FGSP
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Part Status: Preliminary
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC Exposed Pad
Duty Cycle (Maximum): 85%
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 13.2V
IC REGULATOR CONTROLLER
IC REGULATOR CONTROLLER
IC REGULATOR CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807181-RT8120FGSP | RT8120FGSP | RT8120FGSP | RT8120FGSP | RT8120FGSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120FGSP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Introduction; Preliminary | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Enable, Phase Control |