IC REGULATOR CONTROLLER
IC REGULATOR CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT8120FGS | RT8120FGS | RT8120FGS |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Phase Control | ||
| fsw | 300 kHz | 300 kHz | 300 kHz |
| Duty Cycle | 85 | 85 | |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |