Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092901-RT8110BGJ8
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC TSOT-23-8
IC REG CTRLR BUCK TSOT23-8
IC REG CTRLR BUCK TSOT23-8
IC REG CTRLR BUCK TSOT23-8
IC REG CTRLR BUCK TSOT23-8
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1092901-RT8110BGJ8 | RT8110BGJ8 | RT8110BGJ8 | RT8110BGJ8 | 682-RT8110BGJ8 | RT8110BGJ8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8110BGJ8 | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR BUCK TSOT23-8 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | |||
| Package Type | SOT23; Other; TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Phase Control | Phase Control |