RichTek Technology Corporation Buck 12V Step-Down DC-DC Converter IC RT8101APSP

Description
12V Synchronous Buck PWM DC-DC Product overview: RT8101APSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8101APSP can be used for catalog matching and distributor lookup.
Request a Quote
Description
12V Synchronous Buck PWM DC-DC Product overview: RT8101APSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8101APSP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 12V Step-Down DC-DC Converter IC - 739-RT8101APSP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 12V Step-Down DC-DC Converter IC
739-RT8101APSP
Buck 12V Step-Down DC-DC Converter IC 739-RT8101APSP
12V Synchronous Buck PWM DC-DC Product overview: RT8101APSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8101APSP can be used for catalog matching and distributor lookup.

12V Synchronous Buck PWM DC-DC Product overview: RT8101APSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8101APSP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8101APSP
Product Name Buck 12V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1240960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers