RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8101AGS RT8101AGS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 135480-RT8101AGS Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Purpose: Step-Down Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 135480-RT8101AGS Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Purpose: Step-Down Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8101AGS - 135480-RT8101AGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8101AGS
135480-RT8101AGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8101AGS 135480-RT8101AGS
Manufacturer: Richtek USA Inc. Win Source Part Number: 135480-RT8101AGS Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Purpose: Step-Down Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 135480-RT8101AGS
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8101AGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8101AGS
PMIC - Voltage Regulators - DC DC Switching Controllers RT8101AGS
IC REG CTRLR BUCK 8SOP

IC REG CTRLR BUCK 8SOP

Supplier's Site Datasheet
DC DC Switching Controllers - RT8101AGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8101AGS
DC DC Switching Controllers RT8101AGS
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 135480-RT8101AGS RT8101AGS RT8101AGS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8101AGS PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Declining; Not For New Designs Active
Special Features Multiple Outputs; Synchronous Rectification; Phase Control Phase Control
Unlock Full Specs
to access all available technical data