Manufacturer: Richtek USA Inc.
Win Source Part Number: 850493-RT8097CHGE
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT8097
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT8097CHGECT, RT8097CHGEDKR, RT8097CHGETR, -RT8097CHGE
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
IC REG BUCK ADJ 2A SOT23-6
IC REG BUCK ADJ 2A SOT23-6
IC REG BUCK ADJ 2A SOT23-6
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 850493-RT8097CHGE | RT8097CHGETR-ND | RT8097CHGE | RT8097CHGE | RT8097CHGE | RT8097CHGE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8097CHGE | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 3.4 volts | 0.6000 to 3.4 volts | 0.6000 volts | 0.6000 volts |