The RT8097CHGB is a synchronous step-down DC-DC converter designed for high efficiency, with an input voltage range of 2.7V to 6V and an adjustable output voltage from 0.6V to 3.4V, capable of delivering up to 2A of output current. It features internal synchronous low on-resistance power switches, which enhance efficiency and eliminate the need for an external Schottky diode. The converter employs Current Mode Constant-On-time (CMCOT) control for optimized transient response across various loads and output capacitors. The device is available in SOT-23-5 and SOT-23-6 packages and includes a soft-start function of 1.2ms and a power good indicator in the SOT-23-6 variant. With an efficiency rating of up to 95%, it is suitable for applications such as set-top boxes, cable modems, xDSL platforms, and general-purpose point-of-load (POL) applications.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SC-74A, SOT-753
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092899-RT8097CHGB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 3.4V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC REG BUCK ADJ 2A SYNC SOT23-5
IC REG BUCK ADJ 2A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SC-74A, SOT-753
IC REG BUCK ADJ 2A SOT23-5
IC REG BUCK ADJ 2A SOT23-5
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT8097CHGBTR-ND | 1092899-RT8097CHGB | 682-RT8097CHGB | RT8097CHGB | RT8097CHGB | RT8097CHGB | RT8097CHGB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8097CHGB | IC REG BUCK ADJ 2A SYNC SOT23-5 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 3.4 volts | 0.6000 volts | 0.6000 to 3.4 volts | 0.6000 volts | 0.6000 volts |