Manufacturer: Richtek USA Inc.
Win Source Part Number: 716007-RT8097BHGB
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3.4V
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 6V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SC-74A, SOT-753
IC REG BUCK ADJ 2A SOT-23-5
IC REG BUCK ADJ 2A SOT23-5
IC REG BUCK ADJ 2A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SC-74A, SOT-753
IC REG BUCK ADJ 2A SOT23-5
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 716007-RT8097BHGB | RT8097BHGBCT-ND | 682-RT8097BHGB | RT8097BHGB | RT8097BHGB | RT8097BHGB | RT8097BHGB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8097BHGB | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A SOT-23-5 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.4 volts | 0.6000 to 3.4 volts | 3.4 volts | 0.6000 volts | 0.6000 to 3.4 volts | 0.6000 volts |