Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
IC REG BUCK ADJ 2A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
IC REG BUCK ADJ 2A SYNC SOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT8097ALGECT-ND | RT8097ALGE | RT8097ALGE | RT8097ALGE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.4 volts | 0.6000 volts | 0.6000 to 3.4 volts | 0.6000 volts |