Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892532-RT8097AHGE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT8097
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1420-6, 1028-1420-1, 1028-1420-2, -RT8097AHGE
IC REG BUCK ADJ 2A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
IC REG BUCK ADJ 2A SOT23-6
IC REG BUCK ADJ 2A SOT23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1420-1-ND | 892532-RT8097AHGE | RT8097AHGE | RT8097AHGE | RT8097AHGE | RT8097AHGE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8097AHGE | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 3.4 volts | 0.6000 to 3.4 volts | 0.6000 volts | 0.6000 volts |