RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5CT-ND
Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5CT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5DKR-ND
Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5TR-ND
Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1013195-RT8096BHGJ5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1013195-RT8096BHGJ5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1013195-RT8096BHGJ5
Win Source Part Number: 1013195-RT8096BHGJ5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Voltage - Output (Max): 3.4V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT8096BHGJ5DKR,RT809 6BHGJ5CT,-RT8096BHGJ 5,RT8096BHGJ5TR Base Product Number: RT8096

Win Source Part Number: 1013195-RT8096BHGJ5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Voltage - Output (Max): 3.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT8096BHGJ5DKR,RT8096BHGJ5CT,-RT8096BHGJ5,RT8096BHGJ5TR
Base Product Number: RT8096

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5
Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5
IC REG BUCK ADJ 1A TSOT23-5

IC REG BUCK ADJ 1A TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5
IC REG BUCK ADJ 1A TSOT23-5

IC REG BUCK ADJ 1A TSOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5
PMIC - Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5
IC REG BUCK ADJ 1A TSOT23-5

IC REG BUCK ADJ 1A TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGJ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8096BHGJ5
Voltage Regulators - DC DC Switching Regulators RT8096BHGJ5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT8096BHGJ5CT-ND 1013195-RT8096BHGJ5 RT8096BHGJ5 RT8096BHGJ5 RT8096BHGJ5 RT8096BHGJ5
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Tape & Reel SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 3.4 volts 0.6000 volts 0.6000 volts 0.6000 to 3.4 volts
Unlock Full Specs
to access all available technical data