RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8096BHGB RT8096BHGB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892531-RT8096BHGB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RT8096 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8096BHGB, RT8096BHGBTR, RT8096BHGBDKR, RT8096BHGBCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892531-RT8096BHGB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RT8096 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8096BHGB, RT8096BHGBTR, RT8096BHGBDKR, RT8096BHGBCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8096BHGB - 892531-RT8096BHGB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8096BHGB
892531-RT8096BHGB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8096BHGB 892531-RT8096BHGB
Manufacturer: Richtek USA Inc. Win Source Part Number: 892531-RT8096BHGB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RT8096 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8096BHGB, RT8096BHGBTR, RT8096BHGBDKR, RT8096BHGBCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892531-RT8096BHGB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT8096
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT8096BHGB, RT8096BHGBTR, RT8096BHGBDKR, RT8096BHGBCT

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT8096BHGBTR-ND
Voltage Regulators - DC DC Switching Regulators RT8096BHGBTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT8096BHGBCT-ND
Voltage Regulators - DC DC Switching Regulators RT8096BHGBCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT8096BHGBDKR-ND
Voltage Regulators - DC DC Switching Regulators RT8096BHGBDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8096BHGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8096BHGB
Voltage Regulators - DC DC Switching Regulators RT8096BHGB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8096BHGB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8096BHGB
PMIC - Voltage Regulators - DC DC Switching Regulators RT8096BHGB
IC REG BUCK ADJ 1A SOT23-5

IC REG BUCK ADJ 1A SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8096BHGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8096BHGB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8096BHGB
IC REG BUCK ADJ 1A SOT23-5

IC REG BUCK ADJ 1A SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 892531-RT8096BHGB RT8096BHGBTR-ND RT8096BHGB RT8096BHGB RT8096BHGB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8096BHGB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data