RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT8092WSC

Description
Win Source Part Number: 1124660-RT8092WSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 2.8V Synchronous Rectifier: Yes Package / Case: 15-UFBGA, WLCSP Supplier Device Package: 15-WLCSP (1.2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1347-6,1028-134 7-2,1028-1347-1,-RT8 092WSC Base Product Number: RT8092
Request a Quote Datasheet
Description
Win Source Part Number: 1124660-RT8092WSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 2.8V Synchronous Rectifier: Yes Package / Case: 15-UFBGA, WLCSP Supplier Device Package: 15-WLCSP (1.2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1347-6,1028-134 7-2,1028-1347-1,-RT8 092WSC Base Product Number: RT8092
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1124660-RT8092WSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1124660-RT8092WSC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1124660-RT8092WSC
Win Source Part Number: 1124660-RT8092WSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V, 2.8V Synchronous Rectifier: Yes Package / Case: 15-UFBGA, WLCSP Supplier Device Package: 15-WLCSP (1.2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1347-6,1028-134 7-2,1028-1347-1,-RT8 092WSC Base Product Number: RT8092

Win Source Part Number: 1124660-RT8092WSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V, 2.8V
Synchronous Rectifier: Yes
Package / Case: 15-UFBGA, WLCSP
Supplier Device Package: 15-WLCSP (1.2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1347-6,1028-1347-2,1028-1347-1,-RT8092WSC
Base Product Number: RT8092

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8092WSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8092WSC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8092WSC
IC REG BUCK PROG 4A 15WLCSP

IC REG BUCK PROG 4A 15WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT8092WSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8092WSC
Voltage Regulators - DC DC Switching Regulators RT8092WSC
Buck Switching Regulator IC Positive Programmable 1V, 2.8V 1 Output 4A 15-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 1V, 2.8V 1 Output 4A 15-UFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8092WSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8092WSC
PMIC - Voltage Regulators - DC DC Switching Regulators RT8092WSC
IC REG BUCK PROG 4A 15WLCSP

IC REG BUCK PROG 4A 15WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1124660-RT8092WSC RT8092WSC RT8092WSC RT8092WSC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Programmable Fixed; Programmable
Package Type Other; Tape & Reel Other; 15-UFBGA, WLCSP
Special Features Multiple Outputs; Synchronous Rectification
fsw 3000 kHz 3000 kHz 3000 kHz 3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers