IC REG BUCK PROG 4A 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.3V 1 Output 4A 15-UFBGA, WLCSP
IC REG BUCK PROG 4A 15WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT8092URWSC | RT8092URWSC | RT8092URWSC |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.3000 volts | 0.3000 to 5.5 volts | |
| IOUT | 4 amps | 4 amps | 4 amps |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |