Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 4A 15-UFBGA, WLCSP
IC REG BUCK PROG 4A 15WLCSP
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 4A 15-UFBGA, WLCSP
IC REG BUCK PROG 4A 15WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1346-1-ND | RT8092JCWSC | RT8092JCWSC | RT8092JCWSC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts | 1.2 to ? volts |