RichTek Technology Corporation Dc/dc Conv, Sync Buck, 1.8/1.2V, Wlcsp15; Topology Richtek RT8092JCWSC

Description
DC/DC CONV, SYNC BUCK, 1.8/1.2V, WLCSP15; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:4A; Output Voltage Nom.:1.8V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.8/1.2V, WLCSP15; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:4A; Output Voltage Nom.:1.8V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.8/1.2V, Wlcsp15; Topology Richtek - 33AC0913 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.8/1.2V, Wlcsp15; Topology Richtek
33AC0913
Dc/dc Conv, Sync Buck, 1.8/1.2V, Wlcsp15; Topology Richtek 33AC0913
DC/DC CONV, SYNC BUCK, 1.8/1.2V, WLCSP15; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:4A; Output Voltage Nom.:1.8V; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.8/1.2V, WLCSP15; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:4A; Output Voltage Nom.:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0913
Product Name Dc/dc Conv, Sync Buck, 1.8/1.2V, Wlcsp15; Topology Richtek
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details