Buck Switching Regulator IC Positive Programmable 0.3V 1 Output 4A 14-WFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | RT8092DCGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable |
| Package Type | Other; 14-WFQFN Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | 0.3000 to 5.5 volts |