RichTek Technology Corporation Dc/dc Conv, Sync Buck, 1.2Mhz, Udfn-12; Topology Richtek RT8086BGQUF

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, UDFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:3.5A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, UDFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:3.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, Udfn-12; Topology Richtek - 32AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, Udfn-12; Topology Richtek
32AC8342
Dc/dc Conv, Sync Buck, 1.2Mhz, Udfn-12; Topology Richtek 32AC8342
DC/DC CONV, SYNC BUCK, 1.2MHZ, UDFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:3.5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, UDFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:3.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 32AC8342
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, Udfn-12; Topology Richtek
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Voltage Regulators -  - Schneider Electric
Schneider Electric
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Wall; Floor
View Details