Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerUFQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 716006-RT8086BGQUF
Manufacturer Homepage: www.richtek.com
Reference case: QFN
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3.5A 12UQFN
IC REG BUCK ADJ 3.5A 12UQFN
IC REG BUCK ADJ 3.5A 12UQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerUFQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1289-6-ND | 716006-RT8086BGQUF | RT8086BGQUF | RT8086BGQUF | RT8086BGQUF | RT8086BGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8086BGQUF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-PowerUFQFN | Other; 12-PowerUFQFN | Other; 12-PowerUFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 3.3 volts |