RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8085AGQW RT8085AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046422-RT8085AGQW Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 3.3V Minimum Input Voltage: 2.95V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046422-RT8085AGQW Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 3.3V Minimum Input Voltage: 2.95V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8085AGQW - 046422-RT8085AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8085AGQW
046422-RT8085AGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8085AGQW 046422-RT8085AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 046422-RT8085AGQW Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 3.3V Minimum Input Voltage: 2.95V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046422-RT8085AGQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8085AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8085AGQW
Voltage Regulators - DC DC Switching Regulators RT8085AGQW
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8085AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8085AGQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT8085AGQW
IC REG BUCK ADJUSTABLE 6A 12WDFN

IC REG BUCK ADJUSTABLE 6A 12WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8085AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8085AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8085AGQW
IC REG BUCK ADJ 6A 12WDFN

IC REG BUCK ADJ 6A 12WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 046422-RT8085AGQW RT8085AGQW RT8085AGQW RT8085AGQW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8085AGQW Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 12-WDFN (3x3) Other; 12-WFDFN Exposed Pad
Life Cycle Stage Declining; Not For New Designs Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3AR2280JZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details
4 suppliers
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q1MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers