Manufacturer: Richtek USA Inc.
Win Source Part Number: 892528-RT8079AGQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT8079
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT8079AGQW, 1028-1463-6, 1028-1463-1, 1028-1463-2
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 16WQFN
IC REG BUCK ADJ 3A 16WQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892528-RT8079AGQW | 1028-1463-2-ND | RT8079AGQW | RT8079AGQW | RT8079AGQW | RT8079AGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8079AGQW | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Special Features | Synchronous Rectification |