IC REG BCK ADJ 1A DL SYNC 10WDFN Product overview: RT8075ZQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8075ZQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 128942-RT8075ZQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 1A DL 10WDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 1A DL 10WDFN
IC REG BUCK ADJ 1A DL 10WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-RT8075ZQW | 128942-RT8075ZQW | 1028-1111-2-ND | RT8075ZQW | RT8075ZQW | RT8075ZQW | RT8075ZQW |
| Product Name | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8075ZQW | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | Buck | Buck |