Manufacturer: Richtek USA Inc.
Win Source Part Number: 793415-RT8073GQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: RT8073
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WDFN (3x3)
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.9V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX16961RAUEA/V+T ; MAX16961SATEA/V+T ; MAX16961RAUEB/V+T; MAX16961RAUEC/V+T ;
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 12-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 12WDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 12-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 12WDFN
IC REG BUCK ADJ 6A 12WDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 793415-RT8073GQW | 1028-1239-2-ND | RT8073GQW | RT8073GQW | RT8073GQW | RT8073GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8073GQW | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 volts | 0.8000 to 3.3 volts | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 volts |