Manufacturer: Richtek USA Inc.
Win Source Part Number: 846622-RT8072GSP
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT8072
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1416-1, 1028-1416-2, -RT8072GSP, RT8072GSP-ND, 1028-1416-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 5A 8SOP
IC REG BUCK ADJUSTABLE 5A 8SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846622-RT8072GSP | RT8072GSP | RT8072GSP | RT8072GSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8072GSP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Life Cycle Stage | Declining; Not For New Designs | |||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts |