RichTek Technology Corporation Buck 5A 2MHz Step-Down DC-DC Converter IC RT8072GQW

Description
5A, 2MHz, High Efficiency Synchronous Step-Down Converter, 12WDFN Product overview: RT8072GQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8072GQW can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A, 2MHz, High Efficiency Synchronous Step-Down Converter, 12WDFN Product overview: RT8072GQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8072GQW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5A 2MHz Step-Down DC-DC Converter IC
739-RT8072GQW
Buck 5A 2MHz Step-Down DC-DC Converter IC 739-RT8072GQW
5A, 2MHz, High Efficiency Synchronous Step-Down Converter, 12WDFN Product overview: RT8072GQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8072GQW can be used for catalog matching and distributor lookup.

5A, 2MHz, High Efficiency Synchronous Step-Down Converter, 12WDFN Product overview: RT8072GQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8072GQW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8072GQW
Product Name Buck 5A 2MHz Step-Down DC-DC Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
LM3262 6MHz, 800mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass - LM3262TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,Sleep/Standby Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers