Manufacturer: Richtek USA Inc.
Win Source Part Number: 759351-RT8070ZQW
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: RT8070
Categories: Integrated Circuits
Supplier Device Package: 8-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5V
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): TJ6813GQ; L6928Q1; LTC3412EUF;
Introduction Date: August 06, 2012
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 200kHz ~ 2MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759351-RT8070ZQW |
| Product Name | Electronic Surplus - RT8070ZQW |