RichTek Technology Corporation Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-8; Topology Richtek RT8070ZQW

Description
DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:4A; Output VoltageRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:4A; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-8; Topology Richtek - 33AC0909 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-8; Topology Richtek
33AC0909
Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-8; Topology Richtek 33AC0909
DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:4A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:4A; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0909
Product Name Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-8; Topology Richtek
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details