Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 8WDFN
IC REG BUCK ADJ 4A 8WDFN
IC REG BUCK ADJUSTABLE 4A 8WDFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1108-1-ND | RT8070ZQW | RT8070ZQW | RT8070ZQW | RT8070ZQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts |