RichTek Technology Corporation Ic, Dc-Dc Converter,buck,1.5Mhz,sot-23-5; Topology Richtek RT8060GB

Description
IC, DC-DC CONVERTER,BUCK,1.5MH Z,SOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER,BUCK,1.5MH Z,SOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter,buck,1.5Mhz,sot-23-5; Topology Richtek - 28AH4843 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter,buck,1.5Mhz,sot-23-5; Topology Richtek
28AH4843
Ic, Dc-Dc Converter,buck,1.5Mhz,sot-23-5; Topology Richtek 28AH4843
IC, DC-DC CONVERTER,BUCK,1.5MH Z,SOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

IC, DC-DC CONVERTER,BUCK,1.5MHZ,SOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH4843
Product Name Ic, Dc-Dc Converter,buck,1.5Mhz,sot-23-5; Topology Richtek
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details