RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8059GJ5 RT8059GJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027564-RT8059GJ5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027564-RT8059GJ5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8059GJ5 - 027564-RT8059GJ5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8059GJ5
027564-RT8059GJ5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8059GJ5 027564-RT8059GJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 027564-RT8059GJ5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027564-RT8059GJ5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1493-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1493-1-ND
Voltage Regulators - DC DC Switching Regulators 1028-1493-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1493-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1493-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1493-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1493-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1493-6-ND
Voltage Regulators - DC DC Switching Regulators 1028-1493-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8059GJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8059GJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8059GJ5
IC REG BUCK ADJ 1A TSOT23-5

IC REG BUCK ADJ 1A TSOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT8059GJ5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT8059GJ5
Voltage Regulators - DC DC Switching Regulators RT8059GJ5
IC REG BUCK ADJ 1A TSOT23-5

IC REG BUCK ADJ 1A TSOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8059GJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8059GJ5
PMIC - Voltage Regulators - DC DC Switching Regulators RT8059GJ5
IC REG BUCK ADJ 1A TSOT23-5

IC REG BUCK ADJ 1A TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8059GJ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8059GJ5
Voltage Regulators - DC DC Switching Regulators RT8059GJ5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
RICHTEK RT8059GJ5DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.8V-5.5Vin, 600mV-5.5Vout, 1Aout, TSOT-23-5 - 682-RT8059GJ5 - Utmel Electronic Limited
Hong Kong, China
RICHTEK RT8059GJ5DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.8V-5.5Vin, 600mV-5.5Vout, 1Aout, TSOT-23-5
682-RT8059GJ5
RICHTEK RT8059GJ5DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.8V-5.5Vin, 600mV-5.5Vout, 1Aout, TSOT-23-5 682-RT8059GJ5
RICHTEK RT8059GJ5DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.8V-5.5Vin, 600mV-5.5Vout, 1Aout, TSOT-23-5

RICHTEK RT8059GJ5DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.8V-5.5Vin, 600mV-5.5Vout, 1Aout, TSOT-23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 027564-RT8059GJ5 1028-1493-1-ND RT8059GJ5 RT8059GJ5 RT8059GJ5 RT8059GJ5 682-RT8059GJ5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8059GJ5 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators RICHTEK RT8059GJ5DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.8V-5.5Vin, 600mV-5.5Vout, 1Aout, TSOT-23-5
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage Maturity; Active Active Active Active
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data