RichTek Technology Corporation Ic,dc-Dc Converter,buck,1.5Mhz,tsot-23-5; Topology Richtek RT8059GJ5

Description
IC,DC-DC CONVERTER,BUCK,1.5MH Z,TSOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC,DC-DC CONVERTER,BUCK,1.5MH Z,TSOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic,dc-Dc Converter,buck,1.5Mhz,tsot-23-5; Topology Richtek - 32AC8338 - Newark, An Avnet Company
Chicago, IL, United States
Ic,dc-Dc Converter,buck,1.5Mhz,tsot-23-5; Topology Richtek
32AC8338
Ic,dc-Dc Converter,buck,1.5Mhz,tsot-23-5; Topology Richtek 32AC8338
IC,DC-DC CONVERTER,BUCK,1.5MH Z,TSOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

IC,DC-DC CONVERTER,BUCK,1.5MHZ,TSOT-23-5; Topology:Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 32AC8338
Product Name Ic,dc-Dc Converter,buck,1.5Mhz,tsot-23-5; Topology Richtek
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details