RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT8057GQW(2)

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-RT8057GQW(2)TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT8057GQW(2)TR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT8057GQW(2)TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT8057GQW(2)CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT8057GQW(2)CT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT8057GQW(2)CT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT8057GQW(2)DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT8057GQW(2)DKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT8057GQW(2)DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8057GQW(2) - 1092893-RT8057GQW(2) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8057GQW(2)
1092893-RT8057GQW(2)
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8057GQW(2) 1092893-RT8057GQW(2)
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092893-RT8057GQW(2) Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WDFN (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092893-RT8057GQW(2)
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8057GQW(2) - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT8057GQW(2)
Voltage Regulators - DC DC Switching Regulators RT8057GQW(2)
IC REG BUCK ADJUSTABLE 1A 6WDFN

IC REG BUCK ADJUSTABLE 1A 6WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8057GQW(2) - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8057GQW(2)
PMIC - Voltage Regulators - DC DC Switching Regulators RT8057GQW(2)
IC REG BUCK ADJUSTABLE 1A 6WDFN

IC REG BUCK ADJUSTABLE 1A 6WDFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8057GQW(2) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8057GQW(2)
Voltage Regulators - DC DC Switching Regulators RT8057GQW(2)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8057GQW(2) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8057GQW(2)
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8057GQW(2)
IC REG BUCK ADJ 1A 6WDFN

IC REG BUCK ADJ 1A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-RT8057GQW(2)TR-ND 1092893-RT8057GQW(2) RT8057GQW(2) RT8057GQW(2) RT8057GQW(2) RT8057GQW(2)
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8057GQW(2) Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data