RichTek Technology Corporation Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-10; Topology Richtek RT8055GQW

Description
DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-10; Topology Richtek - 33AC0904 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-10; Topology Richtek
33AC0904
Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-10; Topology Richtek 33AC0904
DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0904
Product Name Dc/dc Conv, Sync Buck, 2Mhz, Wdfn-10; Topology Richtek
Input Voltage 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details