RichTek Technology Corporation Dc/dc Conv, Sync Buck, 1.25Mhz, Wdfn-10; Topology Richtek RT8035GQW

Description
DC/DC CONV, SYNC BUCK, 1.25MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:800mA; OutputRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.25MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:800mA; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.25Mhz, Wdfn-10; Topology Richtek - 33AC0903 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.25Mhz, Wdfn-10; Topology Richtek
33AC0903
Dc/dc Conv, Sync Buck, 1.25Mhz, Wdfn-10; Topology Richtek 33AC0903
DC/DC CONV, SYNC BUCK, 1.25MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:800mA; OutputRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.25MHZ, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:800mA; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0903
Product Name Dc/dc Conv, Sync Buck, 1.25Mhz, Wdfn-10; Topology Richtek
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details