RichTek Technology Corporation Custom Parts - Custom Parts (N - R) - RT8035AGQW RT8035AGQW

Description
Manufacturer: Richtek USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168101-RT8035AGQW Packaging: Cut Tape Number of Pins: 10 Number of Outputs: 2 Categories: Custom Parts Max Input Voltage: 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Switching Frequency: 1.25 MHz RoHS: Compliant REACH SVHC: Unknown Min Input Voltage: 2.5 V Max Operating Temperature: 85 °C Current - Output 1: 800 mA Current - Output 2: 800 mA
Request a Quote
Description
Manufacturer: Richtek USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168101-RT8035AGQW Packaging: Cut Tape Number of Pins: 10 Number of Outputs: 2 Categories: Custom Parts Max Input Voltage: 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Switching Frequency: 1.25 MHz RoHS: Compliant REACH SVHC: Unknown Min Input Voltage: 2.5 V Max Operating Temperature: 85 °C Current - Output 1: 800 mA Current - Output 2: 800 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - RT8035AGQW - 1168101-RT8035AGQW - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - RT8035AGQW
1168101-RT8035AGQW
Custom Parts - Custom Parts (N - R) - RT8035AGQW 1168101-RT8035AGQW
Manufacturer: Richtek USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168101-RT8035AGQW Packaging: Cut Tape Number of Pins: 10 Number of Outputs: 2 Categories: Custom Parts Max Input Voltage: 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Switching Frequency: 1.25 MHz RoHS: Compliant REACH SVHC: Unknown Min Input Voltage: 2.5 V Max Operating Temperature: 85 °C Current - Output 1: 800 mA Current - Output 2: 800 mA

Manufacturer: Richtek USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168101-RT8035AGQW
Packaging: Cut Tape
Number of Pins: 10
Number of Outputs: 2
Categories: Custom Parts
Max Input Voltage: 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Switching Frequency: 1.25 MHz
RoHS: Compliant
REACH SVHC: Unknown
Min Input Voltage: 2.5 V
Max Operating Temperature: 85 °C
Current - Output 1: 800 mA
Current - Output 2: 800 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1168101-RT8035AGQW
Product Name Custom Parts - Custom Parts (N - R) - RT8035AGQW
Unlock Full Specs
to access all available technical data