Manufacturer: Richtek USA Inc.
Win Source Part Number: 027559-RT8024GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: RT8024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LTC3406B-2ES5#PBF; LTC3406AES5#PBF; LTC3406B-2ES5#TR; LTC3406ABES5-2#PBF;
Introduction Date: February 22, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 400mA SC-74A, SOT-753
IC REG BUCK ADJ 400MA SOT23-5
IC REG BUCK ADJ 400MA SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 400mA SC-74A, SOT-753
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 027559-RT8024GB | 1028-1034-2-ND | RT8024GB | RT8024GB | RT8024GB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8024GB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active | Removed | Discontinued at Digi-Key | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |