Manufacturer: Richtek USA Inc.
Win Source Part Number: 027558-RT8023GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 1.2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.8 V to 5 V, 1.5A
Voltage/Current - Output 2: 0.8 V to 5 V, 700mA
Voltage/Current - Output 3: 0.8 V to 5 V, 350mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG TRPL BUCK/LNR SYNC 24WQFN
IC REG TRPL BUCK/LNR SYNC 24WQFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 1.2MHz 24-WQFN (4x4)
IC REG TRPL BUCK/LNR SYNC 24WQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 027558-RT8023GQW | RT8023GQW | RT8023GQW | RT8023GQW | RT8023GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT8023GQW | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-WQFN (4x4) | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs | Multiple Outputs |