RichTek Technology Corporation Ic, Dc-Dc Converter, Buck,1.5Mhz,wdfn-12; Input Voltage Min Richtek RT8020GQW

Description
IC, DC-DC CONVERTER, BUCK,1.5MHZ,WDFN-12; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WDFN; No. of Pins:12Pins; Output Current - Output 1:1A; Output Current - Output 2:1A; OutputRoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER, BUCK,1.5MHZ,WDFN-12; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WDFN; No. of Pins:12Pins; Output Current - Output 1:1A; Output Current - Output 2:1A; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter, Buck,1.5Mhz,wdfn-12; Input Voltage Min Richtek - 18AC0567 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter, Buck,1.5Mhz,wdfn-12; Input Voltage Min Richtek
18AC0567
Ic, Dc-Dc Converter, Buck,1.5Mhz,wdfn-12; Input Voltage Min Richtek 18AC0567
IC, DC-DC CONVERTER, BUCK,1.5MHZ,WDFN-12; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WDFN; No. of Pins:12Pins; Output Current - Output 1:1A; Output Current - Output 2:1A; OutputRoHS Compliant: Yes

IC, DC-DC CONVERTER, BUCK,1.5MHZ,WDFN-12; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WDFN; No. of Pins:12Pins; Output Current - Output 1:1A; Output Current - Output 2:1A; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC0567
Product Name Ic, Dc-Dc Converter, Buck,1.5Mhz,wdfn-12; Input Voltage Min Richtek
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details