Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244135-RT8020CGQW
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG BUCK 1.2V/3.3V DL 12WDFN
IC REG BUCK 1.2V/3.3V DL 12WDFN
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT8020CGQWTR-ND | 1244135-RT8020CGQW | RT8020CGQW | RT8020CGQW | RT8020CGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8020CGQW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 3.3 volts | 1.2 volts | 1.2 to ? volts |