Manufacturer: Richtek USA Inc.
Win Source Part Number: 093428-RT8016GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJ 1A 6WDFN
IC REG BUCK ADJUSTABLE 1A 6WDFN
IC REG BUCK ADJUSTABLE 1A 6WDFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 093428-RT8016GQW | RT8016GQW | RT8016GQW | RT8016GQW | RT8016GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8016GQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 6-WDFN (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |