Manufacturer: Richtek USA Inc.
Win Source Part Number: 027554-RT8012AGQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Dual 1A/1.5A DC/DC Converter, 1.2MHz, 5.5V In, 2 Outputs Product overview: RT8012AGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.5A, 1.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1.5A, 1.2MHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8012AGQW can be used for catalog matching and distributor lookup.
IC REG BCK ADJ 1A/1.5A DL 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1A, 1.5A 16-WQFN Exposed Pad
IC REG BCK ADJ 1A/1.5A DL 16WQFN
IC REG BCK ADJ 1A/1.5A DL 16WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 027554-RT8012AGQW | 739-RT8012AGQW | RT8012AGQW | RT8012AGQW | RT8012AGQW | RT8012AGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8012AGQW | Dual 1A 1.5A 1.2MHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-WQFN (4x4) | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |