RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011GQW RT8011GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 092639-RT8011GQW Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: RT8011 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.6V Alternative Parts (Cross-Reference): LTC3411IDD#TR; LTC3411IDD; LTC3411IDD#TRPBF; LTC3411IDD#PBF; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 092639-RT8011GQW Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: RT8011 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.6V Alternative Parts (Cross-Reference): LTC3411IDD#TR; LTC3411IDD; LTC3411IDD#TRPBF; LTC3411IDD#PBF; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011GQW - 092639-RT8011GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011GQW
092639-RT8011GQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011GQW 092639-RT8011GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 092639-RT8011GQW Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: RT8011 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.6V Alternative Parts (Cross-Reference): LTC3411IDD#TR; LTC3411IDD; LTC3411IDD#TRPBF; LTC3411IDD#PBF; Introduction Date: February 21, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 092639-RT8011GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: RT8011
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.6V
Alternative Parts (Cross-Reference): LTC3411IDD#TR; LTC3411IDD; LTC3411IDD#TRPBF; LTC3411IDD#PBF;
Introduction Date: February 21, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8011GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8011GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8011GQW
IC REG BUCK ADJ 2A 10WDFN

IC REG BUCK ADJ 2A 10WDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT8011GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8011GQW
Voltage Regulators - DC DC Switching Regulators RT8011GQW
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8011GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8011GQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT8011GQW
IC REG BUCK ADJUSTABLE 2A 10WDFN

IC REG BUCK ADJUSTABLE 2A 10WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 092639-RT8011GQW RT8011GQW RT8011GQW RT8011GQW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011GQW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - CS3972YDW16 - Lingto Electronic Limited
Specs
Configuration / Function Boost
View Details
Switching Regulators - 9228282 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
10 suppliers