RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011A RT8011A

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 748849-RT8011A Manufacturer Homepage: www.richtek.com Reference case: QFN Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 748849-RT8011A Manufacturer Homepage: www.richtek.com Reference case: QFN Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011A - 748849-RT8011A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011A
748849-RT8011A
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011A 748849-RT8011A
Manufacturer: Richtek USA Inc. Win Source Part Number: 748849-RT8011A Manufacturer Homepage: www.richtek.com Reference case: QFN Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 748849-RT8011A
Manufacturer Homepage: www.richtek.com
Reference case: QFN
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Voltage Regulator IC
739-RT8011A
Voltage Regulator IC 739-RT8011A
Product overview: RT8011A from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8011A can be used for catalog matching and distributor lookup.

Product overview: RT8011A from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8011A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 748849-RT8011A 739-RT8011A
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8011A Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3158JR-REEL - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers