IC, DC-DC CONVERTER, BUCK, 1.5MHZ,WDFN-6; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 97Y2266 |
| Product Name | Ic, Dc-Dc Converter, Buck, 1.5Mhz,wdfn-6; Topology Richtek |
| Input Voltage | 2.5 to 5.5 volts |