IC REG BUCK 1.5V 1A 6WDFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK 1.5V 1A 6WDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT8010-15GQW | RT8010-15GQW | RT8010-15GQW |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps |
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad |