The RT8010-12GQW is a high-efficiency PWM step-down DC-DC converter designed to deliver up to 1A output current with an input voltage range of 2.5V to 5.5V. It features an adjustable output voltage capability, allowing for output settings from 0.6V to the input voltage. The device operates at a fixed frequency of 1.5MHz, which helps minimize the size of external filtering components. This regulator includes several operational modes, such as PWM/Low-Dropout autoswitch and shutdown modes, with a low quiescent current of less than 0.1OºA in shutdown mode. The internal synchronous rectifier reduces conduction losses, eliminating the need for an external Schottky diode. Additional features include soft start, over-temperature protection, and over-current protection, making it suitable for portable electronic devices like mobile phones and handheld instruments. The RT8010-12GQW is available in compact WDFN-6L 2x2 and WQFN-16L 3x3 packages, ensuring a small PCB footprint.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092888-RT8010-12GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG BUCK 1.2V 1A 6WDFN
IC REG BUCK 1.2V 1A 6WDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK 1.2V 1A 6WDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1092888-RT8010-12GQW | RT8010-12GQW | RT8010-12GQW | RT8010-12GQW | RT8010-12GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8010-12GQW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-WDFN (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |