Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092885-RT8009-18GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LM3674MF-1.875/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Wireless, Computers & Computer Peripherals, Portable Devices, Power Management, Audio, Consumer Electronics
IC REG BUCK 1.8V 600MA SOT23-5
IC REG BUCK 1.8V 600MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1092885-RT8009-18GB | RT8009-18GB | RT8009-18GB | RT8009-18GB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8009-18GB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |