RichTek Technology Corporation Buck 1.5MHz 600mA Step-Down DC-DC Converter IC RT8008-33GJ5

Description
1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter, TSOT23 Product overview: RT8008-33GJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8008-33GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter, TSOT23 Product overview: RT8008-33GJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8008-33GJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5MHz 600mA Step-Down DC-DC Converter IC
739-RT8008-33GJ5
Buck 1.5MHz 600mA Step-Down DC-DC Converter IC 739-RT8008-33GJ5
1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter, TSOT23 Product overview: RT8008-33GJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8008-33GJ5 can be used for catalog matching and distributor lookup.

1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter, TSOT23 Product overview: RT8008-33GJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8008-33GJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8008-33GJ5
Product Name Buck 1.5MHz 600mA Step-Down DC-DC Converter IC
Package Type Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
DC-DC Converters - 1228027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details