RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8008-25GB RT8008-25GB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244125-RT8008-25GB Manufacturer Homepage: www.richtek.com Alternative Parts (Cross-Reference): LM3671MF-2.5/NOPB; RT8009-25PB; RT8009-25GB; RT8008-25GB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244125-RT8008-25GB Manufacturer Homepage: www.richtek.com Alternative Parts (Cross-Reference): LM3671MF-2.5/NOPB; RT8009-25PB; RT8009-25GB; RT8008-25GB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT8008-25GB is a high-efficiency PWM step-down DC/DC converter designed to deliver up to 600mA output current with an input voltage range of 2.5V to 5.5V. It is suitable for applications powered by a single-cell Li-ion battery, making it ideal for portable electronic devices such as cellular phones and PDAs. The device features an internal synchronous rectifier that eliminates the need for an external Schottky diode, thereby reducing conduction losses. This regulator operates at a fixed frequency of 1.5MHz, which allows for smaller filtering components and a compact PCB layout, facilitated by its SOT-23-5 and TSOT-23-5 packages. The RT8008 includes several protective features such as over-temperature protection, over-current protection, and a low-dropout mode for improved efficiency under light load conditions. It also has a shutdown mode that consumes less than 0.1OºA when the enable pin is low. The output voltage is adjustable from 0.6V to VIN, with fixed output options available at 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The product is RoHS compliant and lead-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The RT8008-25GB is a high-efficiency PWM step-down DC/DC converter designed to deliver up to 600mA output current with an input voltage range of 2.5V to 5.5V. It is suitable for applications powered by a single-cell Li-ion battery, making it ideal for portable electronic devices such as cellular phones and PDAs. The device features an internal synchronous rectifier that eliminates the need for an external Schottky diode, thereby reducing conduction losses. This regulator operates at a fixed frequency of 1.5MHz, which allows for smaller filtering components and a compact PCB layout, facilitated by its SOT-23-5 and TSOT-23-5 packages. The RT8008 includes several protective features such as over-temperature protection, over-current protection, and a low-dropout mode for improved efficiency under light load conditions. It also has a shutdown mode that consumes less than 0.1OºA when the enable pin is low. The output voltage is adjustable from 0.6V to VIN, with fixed output options available at 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The product is RoHS compliant and lead-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8008-25GB - 1244125-RT8008-25GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8008-25GB
1244125-RT8008-25GB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8008-25GB 1244125-RT8008-25GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244125-RT8008-25GB Manufacturer Homepage: www.richtek.com Alternative Parts (Cross-Reference): LM3671MF-2.5/NOPB; RT8009-25PB; RT8009-25GB; RT8008-25GB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244125-RT8008-25GB
Manufacturer Homepage: www.richtek.com
Alternative Parts (Cross-Reference): LM3671MF-2.5/NOPB; RT8009-25PB; RT8009-25GB; RT8008-25GB;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8008-25GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8008-25GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8008-25GB
IC REG BUCK 2.5V 600MA SOT23-5

IC REG BUCK 2.5V 600MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8008-25GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8008-25GB
PMIC - Voltage Regulators - DC DC Switching Regulators RT8008-25GB
IC REG BUCK 2.5V 600MA SOT23-5

IC REG BUCK 2.5V 600MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8008-25GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8008-25GB
Voltage Regulators - DC DC Switching Regulators RT8008-25GB
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1244125-RT8008-25GB RT8008-25GB RT8008-25GB RT8008-25GB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8008-25GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Active Active
Output Voltage 2.5 volts 2.5 to ? volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps
fsw 1500 kHz 1500 kHz 1500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1783464 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details
LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP,WSON
Special Features Enable
View Details
8 suppliers